ANYTEK Technology Corporation Ltd. Terminal Blocks - Barrier Blocks YK3210703000G

Description
CONN BARRIER STRIP 7CIRC 0.3"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 7CIRC 0.3"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - YK3210703000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
YK3210703000G-ND
Terminal Blocks - Barrier Blocks YK3210703000G-ND
CONN BARRIER STRIP 7CIRC 0.3"

CONN BARRIER STRIP 7CIRC 0.3"

Buy Now Datasheet
Terminal Block, Barrier, 7Pos, 22-14Awg; Pitch Spacing Amphenol Anytek - 45AJ0075 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7Pos, 22-14Awg; Pitch Spacing Amphenol Anytek
45AJ0075
Terminal Block, Barrier, 7Pos, 22-14Awg; Pitch Spacing Amphenol Anytek 45AJ0075
TERMINAL BLOCK, BARRIER, 7POS, 22-14AWG; Pitch Spacing:7.62mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:YK321 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7POS, 22-14AWG; Pitch Spacing:7.62mm; No. of Rows:1 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Rated Current:15A; Rated Voltage:300V; Product Range:YK321 Series RoHS Compliant: Yes

Supplier's Site
Barrier Terminal Blocks - YK3210703000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
YK3210703000G
Barrier Terminal Blocks YK3210703000G
Barrier Terminal Blocks 762 TB BARRIER

Barrier Terminal Blocks 762 TB BARRIER

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number YK3210703000G-ND 45AJ0075 YK3210703000G
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 7Pos, 22-14Awg; Pitch Spacing Amphenol Anytek Barrier Terminal Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Sensor supply terminal block - 2000-5352 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Single Row and Tri-Barrier Blocks - HD-103-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details