ANYTEK Technology Corporation Ltd. Terminal Blocks - YK30302030J0G YK30302030J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963352-YK30302030J0G Packaging: Bulk Pitch: 7.62 mm Color: Black Number of Rows: 1 Voltage Rating: 300 V Current Rating: 15 A Number of Circuits: 2 Insulation Material: Thermoplastic Number of Wire Entries: 2 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963352-YK30302030J0G Packaging: Bulk Pitch: 7.62 mm Color: Black Number of Rows: 1 Voltage Rating: 300 V Current Rating: 15 A Number of Circuits: 2 Insulation Material: Thermoplastic Number of Wire Entries: 2 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - YK30302030J0G - 963352-YK30302030J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - YK30302030J0G
963352-YK30302030J0G
Terminal Blocks - YK30302030J0G 963352-YK30302030J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963352-YK30302030J0G Packaging: Bulk Pitch: 7.62 mm Color: Black Number of Rows: 1 Voltage Rating: 300 V Current Rating: 15 A Number of Circuits: 2 Insulation Material: Thermoplastic Number of Wire Entries: 2 Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963352-YK30302030J0G
Packaging: Bulk
Pitch: 7.62 mm
Color: Black
Number of Rows: 1
Voltage Rating: 300 V
Current Rating: 15 A
Number of Circuits: 2
Insulation Material: Thermoplastic
Number of Wire Entries: 2
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Flammability Rating: UL94 V-0
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 14 AWG

Buy Now
Yk- 303 -2P Black ;
Chicago, IL, United States
Yk- 303 -2P Black ; "-/+" Combination Type Ni-Plated Contact Tin-Plated "@" Mark Amphenol Anytek
35X0124
Yk- 303 -2P Black ; "-/+" Combination Type Ni-Plated Contact Tin-Plated "@" Mark Amphenol Anytek 35X0124
YK- 303 -2P Black ; "-/+" Combination type Ni-plated Contact Tin-plated "@" Mark

YK- 303 -2P Black ; "-/+" Combination type Ni-plated Contact Tin-plated "@" Mark

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 963352-YK30302030J0G 35X0124
Product Name Terminal Blocks - YK30302030J0G Yk- 303 -2P Black ; "-/+" Combination Type Ni-Plated Contact Tin-Plated "@" Mark Amphenol Anytek
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products