Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Barrier Blocks YK3030203000G

Description
Win Source Part Number: 1314403-YK3030203000 G Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: YK303 Pitch: 0.300" (7.62mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 14-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 2 Number of Wire Entries: 2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Anytek Base Product Number: YK303
Request a Quote Datasheet
Description
Win Source Part Number: 1314403-YK3030203000 G Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: YK303 Pitch: 0.300" (7.62mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 14-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 2 Number of Wire Entries: 2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Anytek Base Product Number: YK303
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1314403-YK3030203000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1314403-YK3030203000G
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1314403-YK3030203000G
Win Source Part Number: 1314403-YK3030203000 G Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: YK303 Pitch: 0.300" (7.62mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 14-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 2 Number of Wire Entries: 2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Anytek Base Product Number: YK303

Win Source Part Number: 1314403-YK3030203000G
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: YK303
Pitch: 0.300" (7.62mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 14-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 2
Number of Wire Entries: 2
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Amphenol Anytek
Base Product Number: YK303

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1314403-YK3030203000G
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details