BARRIER TERMINAL BLOCKS 2POS, PI
Barrier Terminal Blocks
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1818-YK1140233100G-ND | YK1140233100G |
| Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel, Right Angle | |
| Features | Flange | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) |
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks |
| Contacts Pitch | 11.00 mm (0.43 inches) | 11.00 mm (0.43 inches) |