Win Source Part Number: 1135174-YD1521500000
Category: Connectors, Interconnects>Termin
Series: YD
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 12-24 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 60
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M2.5
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Amphenol Anytek
Other Names: YD15215000J0G,YD1521
Base Product Number: YD
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1135174-YD1521500000G |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Connector Type | Wire to Board Connector |