Amphenol Corporation RF Antennas WV-COVDB2458

Description
2.4GHz, 5.445GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.3GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz 6dBi, 3.5dBi RP-SMA Male Glass
Request a Quote Datasheet
Description
2.4GHz, 5.445GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.3GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz 6dBi, 3.5dBi RP-SMA Male Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-WV-COVDB2458-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.445GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.3GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz 6dBi, 3.5dBi RP-SMA Male Glass

2.4GHz, 5.445GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.3GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz 6dBi, 3.5dBi RP-SMA Male Glass

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-WV-COVDB2458-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2400.0 to 5445.0 MHz
Gain 3.5 to 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
WiFi Antennas - 1248879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details