Amphenol Corporation Ntc Thermistor, 2.828Kohm, Panel; Zero Power Resistance At 25°C Amphenol Advanced Sensors WTF0803B001

Description
NTC THERMISTOR, 2.828KOHM, PANEL; Zero Power Resistance at 25°C:2.828kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3975K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 2.828KOHM, PANEL; Zero Power Resistance at 25°C:2.828kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3975K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 2.828Kohm, Panel; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 24AC6545 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2.828Kohm, Panel; Zero Power Resistance At 25°C Amphenol Advanced Sensors
24AC6545
Ntc Thermistor, 2.828Kohm, Panel; Zero Power Resistance At 25°C Amphenol Advanced Sensors 24AC6545
NTC THERMISTOR, 2.828KOHM, PANEL; Zero Power Resistance at 25°C:2.828kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3975K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 2.828KOHM, PANEL; Zero Power Resistance at 25°C:2.828kohm; Product Range:-; Thermistor Mounting:Panel; Beta Value (K):3975K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 24AC6545
Product Name Ntc Thermistor, 2.828Kohm, Panel; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Temperature Range -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details