Amphenol Industrial Wtb Conn, Negative Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial WTB036SV093250

Description
WTB CONN, NEGATIVE RCPT, 70A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Through Hole Mount; Contact Termination Type:Crimp
Datasheet
Description
WTB CONN, NEGATIVE RCPT, 70A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Through Hole Mount; Contact Termination Type:Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Negative Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial - 21AJ6407 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Negative Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial
21AJ6407
Wtb Conn, Negative Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial 21AJ6407
WTB CONN, NEGATIVE RCPT, 70A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Through Hole Mount; Contact Termination Type:Crimp

WTB CONN, NEGATIVE RCPT, 70A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Through Hole Mount; Contact Termination Type:Crimp

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AJ6407
Product Name Wtb Conn, Negative Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details