Amphenol Industrial Wtb Conn, Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial WTB036SV061250

Description
WTB CONN, RCPT, 70A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Through Hole Mount; Contact Termination Type:Crimp
Datasheet
Description
WTB CONN, RCPT, 70A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Through Hole Mount; Contact Termination Type:Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial - 21AJ6405 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial
21AJ6405
Wtb Conn, Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial 21AJ6405
WTB CONN, RCPT, 70A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Through Hole Mount; Contact Termination Type:Crimp

WTB CONN, RCPT, 70A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:70A; Connector Mounting:Through Hole Mount; Contact Termination Type:Crimp

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AJ6405
Product Name Wtb Conn, Rcpt, 70A, 3.6Mm; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details