Amphenol Industrial Specialized Connectors WTB036PR174000

Description
Terminal Male, Pin (Plug) Connector Crimp 6-8 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 6-8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-WTB036PR174000-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-WTB036PR174000-ND
Specialized Connectors 965-WTB036PR174000-ND
Terminal Male, Pin (Plug) Connector Crimp 6-8 AWG

Terminal Male, Pin (Plug) Connector Crimp 6-8 AWG

Buy Now Datasheet
Cable Applied Pin, R/a, 35A, 3.6Mm; Product Range Amphenol Industrial - 13AJ4164 - Newark, An Avnet Company
Chicago, IL, United States
Cable Applied Pin, R/a, 35A, 3.6Mm; Product Range Amphenol Industrial
13AJ4164
Cable Applied Pin, R/a, 35A, 3.6Mm; Product Range Amphenol Industrial 13AJ4164
CABLE APPLIED PIN, R/A, 35A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Plug; Voltage Rating:-; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:

CABLE APPLIED PIN, R/A, 35A, 3.6MM; Product Range:RADSOK PowerBlok Series; Gender:Plug; Voltage Rating:-; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:

Supplier's Site Datasheet
Specialized Connectors - WTB036PR174000 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
WTB036PR174000
Specialized Connectors WTB036PR174000
WIRE TO BOARD, 3.6MM, PIN, RIGHT

WIRE TO BOARD, 3.6MM, PIN, RIGHT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-WTB036PR174000-ND 13AJ4164 WTB036PR174000
Product Name Specialized Connectors Cable Applied Pin, R/a, 35A, 3.6Mm; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 6 to 8 AWG 6 to 8 AWG
Gender Male / Plug
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details