Amphenol Industrial Wtb Conn, Rcpt, 35A, 2.4Mm; Product Range Amphenol Industrial WTB024SV046110

Description
WTB CONN, RCPT, 35A, 2.4MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:Cable Mount; Contact Termination Type:
Datasheet
Description
WTB CONN, RCPT, 35A, 2.4MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:Cable Mount; Contact Termination Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Rcpt, 35A, 2.4Mm; Product Range Amphenol Industrial - 21AJ6404 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 35A, 2.4Mm; Product Range Amphenol Industrial
21AJ6404
Wtb Conn, Rcpt, 35A, 2.4Mm; Product Range Amphenol Industrial 21AJ6404
WTB CONN, RCPT, 35A, 2.4MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:Cable Mount; Contact Termination Type:

WTB CONN, RCPT, 35A, 2.4MM; Product Range:RADSOK PowerBlok Series; Gender:Receptacle; Voltage Rating:-; Current Rating:35A; Connector Mounting:Cable Mount; Contact Termination Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AJ6404
Product Name Wtb Conn, Rcpt, 35A, 2.4Mm; Product Range Amphenol Industrial
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details