Amphenol Industrial Specialized Connectors WTB024PR135000

Description
Terminal Male, Pin (Plug) Connector Crimp 12-14 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 12-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-WTB024PR135000-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-WTB024PR135000-ND
Specialized Connectors 965-WTB024PR135000-ND
Terminal Male, Pin (Plug) Connector Crimp 12-14 AWG

Terminal Male, Pin (Plug) Connector Crimp 12-14 AWG

Buy Now Datasheet
Cable Applied Pin, R/a, 35A, 2.4Mm; Product Range Amphenol Industrial - 13AJ4162 - Newark, An Avnet Company
Chicago, IL, United States
Cable Applied Pin, R/a, 35A, 2.4Mm; Product Range Amphenol Industrial
13AJ4162
Cable Applied Pin, R/a, 35A, 2.4Mm; Product Range Amphenol Industrial 13AJ4162
CABLE APPLIED PIN, R/A, 35A, 2.4MM; Product Range:RADSOK PowerBlok Series; Gender:Plug; Voltage Rating:-; Current Rating:35A; Connector Mounting:Cable Mount; Contact Termination Type:

CABLE APPLIED PIN, R/A, 35A, 2.4MM; Product Range:RADSOK PowerBlok Series; Gender:Plug; Voltage Rating:-; Current Rating:35A; Connector Mounting:Cable Mount; Contact Termination Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-WTB024PR135000-ND 13AJ4162
Product Name Specialized Connectors Cable Applied Pin, R/a, 35A, 2.4Mm; Product Range Amphenol Industrial
Contact Size (AWG) 12 to 14 AWG
Unlock Full Specs
to access all available technical data