Amphenol Corporation
WPTV-06ZN23-500-6SBA
Description
RHINO PLUG 23 500A SKT B
Request a Quote
Email Supplier
Description
RHINO PLUG 23 500A SKT B
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol WPTV-06ZN23-500-6SBA |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details