Amphenol Corporation RF Antennas WLP2458NGP

Description
2.45GHz, 5.4GHz Bluetooth, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 3.5dBi TNC Male Bracket Mount, Through Hole
Request a Quote Datasheet
Description
2.45GHz, 5.4GHz Bluetooth, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 3.5dBi TNC Male Bracket Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-WLP2458NGP-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.4GHz Bluetooth, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 3.5dBi TNC Male Bracket Mount, Through Hole

2.45GHz, 5.4GHz Bluetooth, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 3dBi, 3.5dBi TNC Male Bracket Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-WLP2458NGP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 5400.0 MHz
Gain 3 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers