ANYTEK Technology Corporation Ltd. Terminal Blocks - VW20103000J0G VW20103000J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 121778-VW20103000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 3.50mm Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 150V Wire Gauge or Range - AWG: 18-28 AWG Color: Orange Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.614" (15.60mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 7A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 121778-VW20103000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 3.50mm Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 150V Wire Gauge or Range - AWG: 18-28 AWG Color: Orange Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.614" (15.60mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 7A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - VW20103000J0G - 121778-VW20103000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - VW20103000J0G
121778-VW20103000J0G
Terminal Blocks - VW20103000J0G 121778-VW20103000J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 121778-VW20103000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 10 Number of Levels: 2 Pitch: 3.50mm Plug Wire Entry: 180° Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 150V Wire Gauge or Range - AWG: 18-28 AWG Color: Orange Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.614" (15.60mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 7A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 121778-VW20103000J0G
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 20
Positions Per Level: 10
Number of Levels: 2
Pitch: 3.50mm
Plug Wire Entry: 180°
Termination Style: Screwless - Spring Cage, Tension Clamp
Voltage - UL: 150V
Wire Gauge or Range - AWG: 18-28 AWG
Color: Orange
Contact Mating Finish: Tin
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.614" (15.60mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 7A
Wire Strip Length: 7-8mm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Vw 3.5 2*10P Orange W/o Flange ; Wire Guard Phbz Tin Plated @ Mark Amphenol Anytek - 34X8181 - Newark, An Avnet Company
Chicago, IL, United States
Vw 3.5 2*10P Orange W/o Flange ; Wire Guard Phbz Tin Plated @ Mark Amphenol Anytek
34X8181
Vw 3.5 2*10P Orange W/o Flange ; Wire Guard Phbz Tin Plated @ Mark Amphenol Anytek 34X8181
VW 3.5 2*10P Orange W/O Flange ; Wire guard PhBz Tin plated @ MARK

VW 3.5 2*10P Orange W/O Flange ; Wire guard PhBz Tin plated @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 121778-VW20103000J0G 34X8181
Product Name Terminal Blocks - VW20103000J0G Vw 3.5 2*10P Orange W/o Flange ; Wire Guard Phbz Tin Plated @ Mark Amphenol Anytek
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Modular Connectors / Ethernet Connectors - 221V14F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details