Amphenol Corporation PCB Terminal Blocks VP0265540000G

Description
Amphenol Industrial VP0265540000G
Request a Quote Datasheet
Description
Amphenol Industrial VP0265540000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 446375 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446375
PCB Terminal Blocks 446375
Amphenol Industrial VP0265540000G

Amphenol Industrial VP0265540000G

Supplier's Site
Fixed Terminal Blocks - VP0265540000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
VP0265540000G
Fixed Terminal Blocks VP0265540000G
Fixed Terminal Blocks TB RIS CLA SINGLE/T

Fixed Terminal Blocks TB RIS CLA SINGLE/T

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 20-6Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0071 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 20-6Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0071
Terminal Block, Wtb, 2Pos, 20-6Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0071
TERMINAL BLOCK, WTB, 2POS, 20-6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 20-6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446375 VP0265540000G 45AJ0071
Product Name PCB Terminal Blocks Fixed Terminal Blocks Terminal Block, Wtb, 2Pos, 20-6Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 2
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444309 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Thru-Hole Turret Terminal Board - 15513 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers