Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - VO2631510000G VO2631510000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 799170-VO2631510000G Series: VO Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 26 Positions Per Level: 13 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 10A Voltage - UL: 300V Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Insulation Height: 0.894" (22.71mm) Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 799170-VO2631510000G Series: VO Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 26 Positions Per Level: 13 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 10A Voltage - UL: 300V Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Insulation Height: 0.894" (22.71mm) Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - VO2631510000G - 799170-VO2631510000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - VO2631510000G
799170-VO2631510000G
Terminal Blocks - Headers, Plugs and Sockets - VO2631510000G 799170-VO2631510000G
Manufacturer: Amphenol Anytek Win Source Part Number: 799170-VO2631510000G Series: VO Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 26 Positions Per Level: 13 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 10A Voltage - UL: 300V Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Insulation Height: 0.894" (22.71mm) Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Anytek
Win Source Part Number: 799170-VO2631510000G
Series: VO
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 26
Positions Per Level: 13
Number of Levels: 2
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 10A
Voltage - UL: 300V
Color: Green
Operating Temperature Range: -40°C ~ 115°C
Contact Mating Finish: Tin
Contact Material: Copper
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Categories: Connectors, Interconnects
Insulation Height: 0.894" (22.71mm)
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 799170-VO2631510000G
Product Name Terminal Blocks - Headers, Plugs and Sockets - VO2631510000G
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details