Amphenol Corporation connector accessories VN16 160 0102 V

Description
Cable Clamp
Request a Quote
Description
Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
connector accessories - VN16 160 0102 V - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
VN16 160 0102 V
connector accessories VN16 160 0102 V
Cable Clamp

Cable Clamp

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number VN16 160 0102 V
Product Name connector accessories
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2364-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details