Amphenol Sine Systems Circular Connector Contacts VN0201600051

Description
Crimp contact Stamped/Female
Request a Quote Datasheet
Description
Crimp contact Stamped/Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 597343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
597343
Circular Connector Contacts 597343
Crimp contact Stamped/Female

Crimp contact Stamped/Female

Supplier's Site
Contacts - Multi Purpose - 889-1745-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1745-ND
Contacts - Multi Purpose 889-1745-ND
CONN SOCKET 14-16AWG SILVR CRIMP

CONN SOCKET 14-16AWG SILVR CRIMP

Buy Now Datasheet
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 86AJ8827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
86AJ8827
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 86AJ8827
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Silver Plated Contacts; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Silver Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 597343 889-1745-ND 86AJ8827
Product Name Circular Connector Contacts Contacts - Multi Purpose Circular Contact, Skt, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data