Amphenol Sine Systems Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 036 0003 1C

Description
CONTACT, SOCKET, 8AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 8AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel - 94W2755 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel
94W2755
Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel 94W2755
CONTACT, SOCKET, 8AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, 8AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94W2755
Product Name Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity - 95F2681 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details