Amphenol Sine Systems Contact, Socket, 16Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 025 0031 1C

Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16Awg, Crimp; Product Range Amphenol Sine/tuchel - 94W2746 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Amphenol Sine/tuchel
94W2746
Contact, Socket, 16Awg, Crimp; Product Range Amphenol Sine/tuchel 94W2746
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94W2746
Product Name Contact, Socket, 16Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details