Amphenol Sine Systems Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 016 0028 1C

Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel - 94W2745 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
94W2745
Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel 94W2745
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94W2745
Product Name Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details