CONTACT, SOCKET, 16-15AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:15AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 94W2744 |
| Product Name | Contact, Socket, 16-15Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Type | Contact |