Amphenol-Tuchel Electronics GmbH connector comp,machined socket contact for 146d-series insert,for 20-18awg wire VN02-016-0026-1C

Description
Stamped Single Contacts According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. The contact plating material is silver.
Description
Stamped Single Contacts According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. The contact plating material is silver.

Suppliers

Company
Product
Description
Supplier Links
connector comp,machined socket contact for 146d-series insert,for 20-18awg wire - 70013327 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,machined socket contact for 146d-series insert,for 20-18awg wire
70013327
connector comp,machined socket contact for 146d-series insert,for 20-18awg wire 70013327
Stamped Single Contacts According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. The contact plating material is silver.

Stamped Single Contacts
According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately.
The contact plating material is silver.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70013327
Product Name connector comp,machined socket contact for 146d-series insert,for 20-18awg wire
Terminal Type Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Terminal Posts - 1796923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details