Female contact 1 bag 100 pieces 1.6mm cr
Female contact 1 bag 100 pieces 1.6mm cr
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 2218781 | 94W2742 |
| Product Name | Heavy Duty Power Connector Contacts | Contact, Socket, 20Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Shape / Form | Pin | Socket or Receptacle; Socket |
| Applications | Electronics | |
| Contact Material | Cu; Copper Alloy |