Amphenol Sine Systems Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 016 0024 1C

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:heavymate® Q Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:heavymate® Q Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Sine/tuchel - 94W2741 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Sine/tuchel
94W2741
Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Sine/tuchel 94W2741
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:heavymate® Q Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:heavymate® Q Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94W2741
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0688 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details