Amphenol Sine Systems Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 016 0002 2

Description
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:Ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:ecomate Circular Connectors; Contact RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:Ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:ecomate Circular Connectors; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 74AC2291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
74AC2291
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel 74AC2291
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:Ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:ecomate Circular Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:Ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:ecomate Circular Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 19C6577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
19C6577
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel 19C6577
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 74AC2291 19C6577
Product Name Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel Circular Contact, Skt, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details