Amphenol Sine Systems Circular Connector Contact, Standard & High Voltage, Socket, 20 Awg, 16 Awg, Crimp Rohs Compliant Amphenol Sine/tuchel VN02 016 0002 1

Description
Circular Connector Contact, Standard & High Voltage, Socket, 20 AWG, 16 AWG, Crimp RoHS Compliant: Yes
Datasheet
Description
Circular Connector Contact, Standard & High Voltage, Socket, 20 AWG, 16 AWG, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, Standard & High Voltage, Socket, 20 Awg, 16 Awg, Crimp Rohs Compliant Amphenol Sine/tuchel - 02M1988 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Standard & High Voltage, Socket, 20 Awg, 16 Awg, Crimp Rohs Compliant Amphenol Sine/tuchel
02M1988
Circular Connector Contact, Standard & High Voltage, Socket, 20 Awg, 16 Awg, Crimp Rohs Compliant Amphenol Sine/tuchel 02M1988
Circular Connector Contact, Standard & High Voltage, Socket, 20 AWG, 16 AWG, Crimp RoHS Compliant: Yes

Circular Connector Contact, Standard & High Voltage, Socket, 20 AWG, 16 AWG, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact Socket, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 06R3623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
06R3623
Circular Contact Socket, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel 06R3623
CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 20-16AWG, CRIMP; Product Range:heavymate® Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 02M1988 06R3623
Product Name Circular Connector Contact, Standard & High Voltage, Socket, 20 Awg, 16 Awg, Crimp Rohs Compliant Amphenol Sine/tuchel Circular Contact Socket, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-241-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details