Amphenol Sine Systems Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 015 0046 2

Description
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:C091 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:C091 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Contact, Skt, 22-20AWG, Crimp, part number 31K9894, is designed for use with wire sizes ranging from 22 AWG to 20 AWG. It features a crimp termination type, ensuring secure connections for various applications. The contact is gold plated, which enhances conductivity and provides resistance to corrosion. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The contact is part of the C091 series from Amphenol Sine/tuchel, known for its reliability in demanding environments. The crimping specifications include a stripping length of 3.0 mm and a crimp height that averages between 0.85 mm to 1.50 mm, depending on the wire gauge used. The crimp retention force meets the requirements set by DIN EN 60352-2, ensuring robust performance in applications.

Datasheet Summary
Powered by GS/AI

The Circular Contact, Skt, 22-20AWG, Crimp, part number 31K9894, is designed for use with wire sizes ranging from 22 AWG to 20 AWG. It features a crimp termination type, ensuring secure connections for various applications. The contact is gold plated, which enhances conductivity and provides resistance to corrosion. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The contact is part of the C091 series from Amphenol Sine/tuchel, known for its reliability in demanding environments. The crimping specifications include a stripping length of 3.0 mm and a crimp height that averages between 0.85 mm to 1.50 mm, depending on the wire gauge used. The crimp retention force meets the requirements set by DIN EN 60352-2, ensuring robust performance in applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 31K9894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
31K9894
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel 31K9894
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:C091 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:C091 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31K9894
Product Name Circular Contact, Skt, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1123654-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details