Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERY HOLDERS
AMPHENOL CORPORATION
VN02 015 0046 2 -- BATTERY HOLDERS, CLIPS & CONTACTS
Amphenol Corporation
Battery Holders, Clips & Contacts
VN02 015 0046 2
Description
M16 S F Socket Contact 15mm Gold
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
M16 S F Socket Contact 15mm Gold
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
VN02 015 0046 2
Battery Holders, Clips & Contacts
VN02 015 0046 2
M16 S F Socket Contact 15mm Gold
M16 S F Socket Contact 15mm Gold
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Battery Holders
Product Number
VN02 015 0046 2
Product Name
Battery Holders, Clips & Contacts
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
Battery Holders, Clips & Contacts
1318574-4
View Details
Takachi Electronics Enclosure Co., Ltd.
SMT Coin Cell Holder
SMTU Series
Specs
Type
Coin Cell Holder
Material
Glass fiber filled LCP
Cell Capacity
Single Cell
View Details
RS Components, Ltd.
489021A
Specs
Type
Strap & Lead
Cell Capacity
Single Cell
Mounting
Strap & Lead
View Details
Keystone Electronics Corp.
THM Holder for Dual AA Batteries
1013
Specs
Type
Plastic Holder
Material
Nylon- High Temp UL 94 V-0
Cell Capacity
Multiple Cell
View Details
3
suppliers