Amphenol Sine Systems Contact, Socket, 24-20Awg, Crimp; Product Range Amphenol Sine/tuchel VN02 010 0131 2

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Amphenol Sine/tuchel - 94W2740 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amphenol Sine/tuchel
94W2740
Contact, Socket, 24-20Awg, Crimp; Product Range Amphenol Sine/tuchel 94W2740
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94W2740
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details