Amphenol Sine Systems Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel VN0101600161

Description
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Description
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 04X2993 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
04X2993
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 04X2993
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:heavymate? M Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04X2993
Product Name Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 0462-004-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details