Amphenol Sine Systems Contacts - Multi Purpose VN0101600021

Description
CONN PIN 16-20AWG SILVER CRIMP
Request a Quote Datasheet
Description
CONN PIN 16-20AWG SILVER CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 889-1716-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
889-1716-ND
Contacts - Multi Purpose 889-1716-ND
CONN PIN 16-20AWG SILVER CRIMP

CONN PIN 16-20AWG SILVER CRIMP

Buy Now Datasheet
Contact, Pin, Stamped, Crimp, 20-16Awg; Product Range Amphenol Sine/tuchel - 14T7858 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Stamped, Crimp, 20-16Awg; Product Range Amphenol Sine/tuchel
14T7858
Contact, Pin, Stamped, Crimp, 20-16Awg; Product Range Amphenol Sine/tuchel 14T7858
CONTACT, PIN, STAMPED, CRIMP, 20-16AWG; Product Range:heavymate® Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, STAMPED, CRIMP, 20-16AWG; Product Range:heavymate® Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 889-1716-ND 14T7858
Product Name Contacts - Multi Purpose Contact, Pin, Stamped, Crimp, 20-16Awg; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details