Amphenol Sine Systems Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 Awg Rohs Compliant Amphenol Sine/tuchel VN01 025 0010 101

Description
Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 AWG RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 Awg Rohs Compliant Amphenol Sine/tuchel - 05X0087 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 Awg Rohs Compliant Amphenol Sine/tuchel
05X0087
Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 Awg Rohs Compliant Amphenol Sine/tuchel 05X0087
Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 AWG RoHS Compliant: Yes

Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel - 06R3624 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
06R3624
Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel 06R3624
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:heavymate® HSE Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:heavymate® HSE Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 05X0087 06R3624
Product Name Rectangular Power Contact, Heavy Mate Series, Silver Plated Contacts, Brass, Pin, Crimp, 16 Awg Rohs Compliant Amphenol Sine/tuchel Contact, Pin, 16-14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2349180-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details