Amphenol Sine Systems Contact, Pin, 16-15Awg, Crimp; Product Range Amphenol Sine/tuchel VN01 016 0027 1C

Description
CONTACT, PIN, 16-15AWG, CRIMP; Product Range:heavymate? Series; Contact Gender:Pin; Wire Size AWG Max:15AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Description
CONTACT, PIN, 16-15AWG, CRIMP; Product Range:heavymate? Series; Contact Gender:Pin; Wire Size AWG Max:15AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16-15Awg, Crimp; Product Range Amphenol Sine/tuchel - 94W2727 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-15Awg, Crimp; Product Range Amphenol Sine/tuchel
94W2727
Contact, Pin, 16-15Awg, Crimp; Product Range Amphenol Sine/tuchel 94W2727
CONTACT, PIN, 16-15AWG, CRIMP; Product Range:heavymate? Series; Contact Gender:Pin; Wire Size AWG Max:15AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, 16-15AWG, CRIMP; Product Range:heavymate? Series; Contact Gender:Pin; Wire Size AWG Max:15AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94W2727
Product Name Contact, Pin, 16-15Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2177909-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details