Amphenol-Tuchel Electronics GmbH connector comp,machined pin contact for146d-series insert,for 20-18 awg wire VN01-016-0026-1C

Description
Stamped Single Contacts According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. The contact plating material is silver.
Description
Stamped Single Contacts According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. The contact plating material is silver.

Suppliers

Company
Product
Description
Supplier Links
connector comp,machined pin contact for146d-series insert,for 20-18 awg wire - 70013317 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,machined pin contact for146d-series insert,for 20-18 awg wire
70013317
connector comp,machined pin contact for146d-series insert,for 20-18 awg wire 70013317
Stamped Single Contacts According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately. The contact plating material is silver.

Stamped Single Contacts
According to DIN 43 652. Rated 16 A to 10 A, 250 V (600 V UL/CSA). Crimp contacts sold separately.
The contact plating material is silver.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70013317
Product Name connector comp,machined pin contact for146d-series insert,for 20-18 awg wire
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers