Amphenol Sine Systems Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel VN01 016 0002 2

Description
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol C16-3 Series Circular Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol C16-3 Series Circular Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel - 19C6579 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
19C6579
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel 19C6579
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol C16-3 Series Circular Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Amphenol C16-3 Series Circular Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19C6579
Product Name Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Molybdenum
Shape / Form Bar Stock (optional feature); Wire
View Details