Amphenol Sine Systems Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel VN01 015 0047 2

Description
CIRCULAR CONTACT, PIN, 18AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; For Use With:Amphenol C16-3 Series Circular Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 18AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; For Use With:Amphenol C16-3 Series Circular Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel - 02H4900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel
02H4900
Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel 02H4900
CIRCULAR CONTACT, PIN, 18AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; For Use With:Amphenol C16-3 Series Circular Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18AWG, CRIMP; Product Range:C16-3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; For Use With:Amphenol C16-3 Series Circular Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 02H4900
Product Name Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details