TERM BLOCK PLUG 8POS STR 5.08MM
TERMINAL BLOCK, PLUGGABLE, 8WAY, 12AWG ROHS COMPLIANT: YES
Pluggable Terminal Blocks 508 TB PLGBLE PLUG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 609-4231-ND | 33AK9530 | VM0855500000G |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 8Way, 12Awg Rohs Compliant Amphenol Anytek | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Operating Temperature | -40 to 115 C (-40 to 239 F) | ||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |