Amphenol Corporation Terminal Blocks - VL1814510000G VL1814510000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 938684-VL1814510000G Series: VL Operating Temperature Range: -40°C ~ 115°C Features: 18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Family Name: VL18 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: VL18145100J0G, VL18145100J0G-ND
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 938684-VL1814510000G Series: VL Operating Temperature Range: -40°C ~ 115°C Features: 18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Family Name: VL18 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: VL18145100J0G, VL18145100J0G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - VL1814510000G - 938684-VL1814510000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - VL1814510000G
938684-VL1814510000G
Terminal Blocks - VL1814510000G 938684-VL1814510000G
Manufacturer: Amphenol Anytek Win Source Part Number: 938684-VL1814510000G Series: VL Operating Temperature Range: -40°C ~ 115°C Features: 18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Family Name: VL18 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: VL18145100J0G, VL18145100J0G-ND

Manufacturer: Amphenol Anytek
Win Source Part Number: 938684-VL1814510000G
Series: VL
Operating Temperature Range: -40°C ~ 115°C
Features: 18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: VL18
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: VL18145100J0G, VL18145100J0G-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 938684-VL1814510000G
Product Name Terminal Blocks - VL1814510000G
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Strip Connector Standards - Type Surface Mount - A24001-002 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers