ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board VI0921550000G

Description
TERM BLK 9P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-3943-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3943-ND
Terminal Blocks - Wire to Board 609-3943-ND
TERM BLK 9P SIDE ENT 5.08MM PCB

TERM BLK 9P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - VI0921550000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
VI0921550000G
Fixed Terminal Blocks VI0921550000G
Fixed Terminal Blocks 9P 5.08MM TERM BLK FIXED HORIZONTAL

Fixed Terminal Blocks 9P 5.08MM TERM BLK FIXED HORIZONTAL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 609-3943-ND VI0921550000G
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 9 9
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.02 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2431 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details