ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board VI0821550000G

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-3942-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3942-ND
Terminal Blocks - Wire to Board 609-3942-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 446397 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446397
PCB Terminal Blocks 446397
Amphenol Industrial VI0821550000G

Amphenol Industrial VI0821550000G

Supplier's Site
Fixed Terminal Blocks - VI0821550000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
VI0821550000G
Fixed Terminal Blocks VI0821550000G
Fixed Terminal Blocks 8P 5.08MM TERM BLK FIXED HORIZONTAL

Fixed Terminal Blocks 8P 5.08MM TERM BLK FIXED HORIZONTAL

Buy Now Datasheet
Tb, Wire To Brd, R/a, 8Way, 12Awg Rohs Compliant Amphenol Anytek - 32AK9682 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 8Way, 12Awg Rohs Compliant Amphenol Anytek
32AK9682
Tb, Wire To Brd, R/a, 8Way, 12Awg Rohs Compliant Amphenol Anytek 32AK9682
TB, WIRE TO BRD, R/A, 8WAY, 12AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 8WAY, 12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-3942-ND 446397 VI0821550000G 32AK9682
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks Tb, Wire To Brd, R/a, 8Way, 12Awg Rohs Compliant Amphenol Anytek
Mounting Options PCB PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 8 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.00 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444106 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-8185-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers