ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board VI0721550000G

Description
TERM BLK 7P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-3941-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3941-ND
Terminal Blocks - Wire to Board 609-3941-ND
TERM BLK 7P SIDE ENT 5.08MM PCB

TERM BLK 7P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - VI0721550000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
VI0721550000G
Fixed Terminal Blocks VI0721550000G
Fixed Terminal Blocks 7P 5.08MM TERM BLK FIXED HORIZONTAL

Fixed Terminal Blocks 7P 5.08MM TERM BLK FIXED HORIZONTAL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 609-3941-ND VI0721550000G
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 7 7
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986262-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Standard Terminal Blocks - 4879636 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Plastic
View Details