ANYTEK Technology Corporation Ltd. PCB Terminal Blocks VI0601550000G

Description
Amphenol Industrial VI0601550000G
Request a Quote Datasheet
Description
Amphenol Industrial VI0601550000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 446519 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446519
PCB Terminal Blocks 446519
Amphenol Industrial VI0601550000G

Amphenol Industrial VI0601550000G

Supplier's Site
Terminal Blocks - Wire to Board - 609-3931-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3931-ND
Terminal Blocks - Wire to Board 609-3931-ND
TERM BLK 6POS SIDE ENTRY 5MM PCB

TERM BLK 6POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 6Way, 12Awg Rohs Compliant Amphenol Anytek - 33AK9526 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 6Way, 12Awg Rohs Compliant Amphenol Anytek
33AK9526
Tb, Wire To Brd, R/a, 6Way, 12Awg Rohs Compliant Amphenol Anytek 33AK9526
TB, WIRE TO BRD, R/A, 6WAY, 12AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 6WAY, 12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446519 609-3931-ND 33AK9526
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 6Way, 12Awg Rohs Compliant Amphenol Anytek
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 6 6
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Body Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.162 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444339 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Through terminal block - 2001-1201/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details