ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board VI0321550000G

Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-3937-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3937-ND
Terminal Blocks - Wire to Board 609-3937-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 446499 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446499
PCB Terminal Blocks 446499
Amphenol Industrial VI0321550000G

Amphenol Industrial VI0321550000G

Supplier's Site
TERM BLK 3P SIDE ENT 5.08MM PCB - 48-VI0321550000G - Utmel Electronic Limited
Hong Kong, China
TERM BLK 3P SIDE ENT 5.08MM PCB
48-VI0321550000G
TERM BLK 3P SIDE ENT 5.08MM PCB 48-VI0321550000G
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Supplier's Site
Fixed Terminal Blocks - VI0321550000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
VI0321550000G
Fixed Terminal Blocks VI0321550000G
Fixed Terminal Blocks 3P 5.08MM TERM BLK FIXED HORIZONTAL

Fixed Terminal Blocks 3P 5.08MM TERM BLK FIXED HORIZONTAL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-3937-ND 446499 48-VI0321550000G VI0321550000G
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks TERM BLK 3P SIDE ENT 5.08MM PCB Fixed Terminal Blocks
Mounting Options PCB PCB Through Hole PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F) -40 C (-40 F)
# of Contacts 3 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.00 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.163 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444356 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Wire to Board - 2946-2070-541/998-406CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1
View Details