ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board VI0301550000G

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-3928-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3928-ND
Terminal Blocks - Wire to Board 609-3928-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 446485 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446485
PCB Terminal Blocks 446485
Amphenol Industrial VI0301550000G

Amphenol Industrial VI0301550000G

Supplier's Site
Tb, Wire To Brd, R/a, 3Way, 12Awg Rohs Compliant Amphenol Anytek - 32AK9679 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 3Way, 12Awg Rohs Compliant Amphenol Anytek
32AK9679
Tb, Wire To Brd, R/a, 3Way, 12Awg Rohs Compliant Amphenol Anytek 32AK9679
TB, WIRE TO BRD, R/A, 3WAY, 12AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 3WAY, 12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-3928-ND 446485 32AK9679
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Tb, Wire To Brd, R/a, 3Way, 12Awg Rohs Compliant Amphenol Anytek
Mounting Options PCB PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CTMXX0P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers