ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board VI0221520000G

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-3936-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3936-ND
Terminal Blocks - Wire to Board 609-3936-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 446326 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446326
PCB Terminal Blocks 446326
Amphenol Industrial VI0221520000G

Amphenol Industrial VI0221520000G

Supplier's Site
Terminal Block, Wtb, 2Pos, 28-12Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0069 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 28-12Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0069
Terminal Block, Wtb, 2Pos, 28-12Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0069
TERMINAL BLOCK, WTB, 2POS, 28-12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 28-12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - VI0221520000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
VI0221520000G
Fixed Terminal Blocks VI0221520000G
Fixed Terminal Blocks TB RIS CLA 180 STACK

Fixed Terminal Blocks TB RIS CLA 180 STACK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-3936-ND 446326 45AJ0069 VI0221520000G
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Wtb, 2Pos, 28-12Awg, Th; Pitch Spacing Amphenol Anytek Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.00 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.173 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks - 1468258 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1303/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details