ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board VI0201550000G

Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 609-3927-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
609-3927-ND
Terminal Blocks - Wire to Board 609-3927-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 446477 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446477
PCB Terminal Blocks 446477
Amphenol Industrial VI0201550000G

Amphenol Industrial VI0201550000G

Supplier's Site
Tb, Wire To Brd, R/a, 2Way, 12Awg Rohs Compliant Amphenol Anytek - 33AK9522 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Way, 12Awg Rohs Compliant Amphenol Anytek
33AK9522
Tb, Wire To Brd, R/a, 2Way, 12Awg Rohs Compliant Amphenol Anytek 33AK9522
TB, WIRE TO BRD, R/A, 2WAY, 12AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 2WAY, 12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-3927-ND 446477 33AK9522
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Tb, Wire To Brd, R/a, 2Way, 12Awg Rohs Compliant Amphenol Anytek
Mounting Options PCB PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.072 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444093 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Through terminal block - 2004-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers