Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - VC13005A0000G VC13005A0000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 760375-VC13005A0000G Series: VC Packaging: Bulk Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.300" (7.62mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 41A Voltage - UL: 300V Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Insulation Height: 1.154" (29.30mm) Contact Tail Length: 0.197" (5.00mm) Introduction Date: June 23, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 760375-VC13005A0000G Series: VC Packaging: Bulk Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.300" (7.62mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 41A Voltage - UL: 300V Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Insulation Height: 1.154" (29.30mm) Contact Tail Length: 0.197" (5.00mm) Introduction Date: June 23, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - VC13005A0000G - 760375-VC13005A0000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - VC13005A0000G
760375-VC13005A0000G
Terminal Blocks - Headers, Plugs and Sockets - VC13005A0000G 760375-VC13005A0000G
Manufacturer: Amphenol Anytek Win Source Part Number: 760375-VC13005A0000G Series: VC Packaging: Bulk Type: Header, Blade Pins, Shrouded (4 Side) Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.300" (7.62mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 41A Voltage - UL: 300V Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Insulation Height: 1.154" (29.30mm) Contact Tail Length: 0.197" (5.00mm) Introduction Date: June 23, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 760375-VC13005A0000G
Series: VC
Packaging: Bulk
Type: Header, Blade Pins, Shrouded (4 Side)
Number of Positions: 13
Positions Per Level: 13
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Header Orientation: Vertical
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 41A
Voltage - UL: 300V
Color: Green
Operating Temperature Range: -40°C ~ 115°C
Contact Mating Finish: Tin
Contact Material: Copper
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Categories: Connectors, Interconnects
Insulation Height: 1.154" (29.30mm)
Contact Tail Length: 0.197" (5.00mm)
Introduction Date: June 23, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 760375-VC13005A0000G
Product Name Terminal Blocks - Headers, Plugs and Sockets - VC13005A0000G
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

#8 Fork spade terminal with 0.080″ pin socket - 9495 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details