ANYTEK Technology Corporation Ltd. Vc-7.62-8P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek VC08035C00J0G

Description
VC-7.62-8P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Down) with latch holder B Type
Description
VC-7.62-8P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Down) with latch holder B Type

Suppliers

Company
Product
Description
Supplier Links
Vc-7.62-8P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek - 34X5425 - Newark, An Avnet Company
Chicago, IL, United States
Vc-7.62-8P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek
34X5425
Vc-7.62-8P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek 34X5425
VC-7.62-8P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Down) with latch holder B Type

VC-7.62-8P Green(RAL6018/T) ; Contact with bright Tin plated PBT @ MARK 90D(Three tail type)(PCB Down) with latch holder B Type

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34X5425
Product Name Vc-7.62-8P Green(Ral6018/t) ; Contact With Bright Tin Plated Pbt @ Mark 90D(Three Tail Type)(Pcb Down) With Latch Holder B Type Amphenol Anytek
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers